Brady Corporation Fire Extinguisher Label 76299

Description
Brady Fire Extinguisher labels use the most recently recommended pictorial design from NAFED (National Association of Fire Equipment Distributors). Label style meets the NFPA 10, 1084 Standard for Portable Fire Extinguishers. 1 card per package, 5 markers per card
Request a Quote Datasheet
Description
Brady Fire Extinguisher labels use the most recently recommended pictorial design from NAFED (National Association of Fire Equipment Distributors). Label style meets the NFPA 10, 1084 Standard for Portable Fire Extinguishers. 1 card per package, 5 markers per card
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Extinguisher Label - 76299 - Brady Corporation
Milwaukee, WI, USA
Fire Extinguisher Label
76299
Fire Extinguisher Label 76299
Brady Fire Extinguisher labels use the most recently recommended pictorial design from NAFED (National Association of Fire Equipment Distributors). Label style meets the NFPA 10, 1084 Standard for Portable Fire Extinguishers. 1 card per package, 5 markers per card

Brady Fire Extinguisher labels use the most recently recommended pictorial design from NAFED (National Association of Fire Equipment Distributors). Label style meets the NFPA 10, 1084 Standard for Portable Fire Extinguishers. 1 card per package, 5 markers per card

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-76299-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-76299-ND
Labels, Stickers, Decals - Preprinted 2267-76299-ND
B927 2X5 WHT/BLU/BLK/RED 5/CD

B927 2X5 WHT/BLU/BLK/RED 5/CD

Buy Now Datasheet
Brady B-927 Black / Blue on White Acrylic Fire Extinguisher Label - 5 in Width - 2 in Height - 76299 - 754476-76299 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-927 Black / Blue on White Acrylic Fire Extinguisher Label - 5 in Width - 2 in Height - 76299
754476-76299
Brady B-927 Black / Blue on White Acrylic Fire Extinguisher Label - 5 in Width - 2 in Height - 76299 754476-76299
The Brady fire extinguisher label comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-927 fire extinguisher label are: 5 in W x 2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This fire extinguisher label uses acrylic for the label material and permanent acrylic as the adhesive.

The Brady fire extinguisher label comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-927 fire extinguisher label are: 5 in W x 2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This fire extinguisher label uses acrylic for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 76299 2267-76299-ND 754476-76299
Product Name Fire Extinguisher Label Labels, Stickers, Decals - Preprinted Brady B-927 Black / Blue on White Acrylic Fire Extinguisher Label - 5 in Width - 2 in Height - 76299
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-812-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 2013349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Height 0.6562 ft (2 dm)
View Details