TE Connectivity Label, Eprom/pcb, Pk500; Label Type Te Connectivity 12102

Description
LABEL, EPROM/PCB, PK500; Label Type:Self Adhesive; Label Dimensions:12.7mm x 25.4mm; Label Material:Metallised Polyester; Label Colour:White; Pack Quantity:500; Product Range:-; Colour:White; External Length / Height:25.4mm; ExternalRoHS Compliant: Yes
Datasheet
Description
LABEL, EPROM/PCB, PK500; Label Type:Self Adhesive; Label Dimensions:12.7mm x 25.4mm; Label Material:Metallised Polyester; Label Colour:White; Pack Quantity:500; Product Range:-; Colour:White; External Length / Height:25.4mm; ExternalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Eprom/pcb, Pk500; Label Type Te Connectivity - 07WX0813 - Newark, An Avnet Company
Chicago, IL, United States
Label, Eprom/pcb, Pk500; Label Type Te Connectivity
07WX0813
Label, Eprom/pcb, Pk500; Label Type Te Connectivity 07WX0813
LABEL, EPROM/PCB, PK500; Label Type:Self Adhesive; Label Dimensions:12.7mm x 25.4mm; Label Material:Metallised Polyester; Label Colour:White; Pack Quantity:500; Product Range:-; Colour:White; External Length / Height:25.4mm; ExternalRoHS Compliant: Yes

LABEL, EPROM/PCB, PK500; Label Type:Self Adhesive; Label Dimensions:12.7mm x 25.4mm; Label Material:Metallised Polyester; Label Colour:White; Pack Quantity:500; Product Range:-; Colour:White; External Length / Height:25.4mm; ExternalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 07WX0813
Product Name Label, Eprom/pcb, Pk500; Label Type Te Connectivity
Materials of Construction Metallised Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-840-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Warning Signs - 7631917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details