Brady Corporation Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 2 1/4 in Height - 2 in Character Height - 14 in Length - Printed Msg = HYDROCHLORIC ACID - 7381-1 7381-1

Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 14 in L x 2 1/4 in H. The character height measures 2 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: HYDROCHLORIC ACID. Will work with pipes from 2 1/2 in to 7 7/8 in diameter.
Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 14 in L x 2 1/4 in H. The character height measures 2 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: HYDROCHLORIC ACID. Will work with pipes from 2 1/2 in to 7 7/8 in diameter.

Suppliers

Company
Product
Description
Supplier Links
Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 2 1/4 in Height - 2 in Character Height - 14 in Length - Printed Msg = HYDROCHLORIC ACID - 7381-1 - 754473-67526 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 2 1/4 in Height - 2 in Character Height - 14 in Length - Printed Msg = HYDROCHLORIC ACID - 7381-1
754473-67526
Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 2 1/4 in Height - 2 in Character Height - 14 in Length - Printed Msg = HYDROCHLORIC ACID - 7381-1 754473-67526
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 14 in L x 2 1/4 in H. The character height measures 2 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: HYDROCHLORIC ACID. Will work with pipes from 2 1/2 in to 7 7/8 in diameter.

The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 14 in L x 2 1/4 in H. The character height measures 2 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: HYDROCHLORIC ACID. Will work with pipes from 2 1/2 in to 7 7/8 in diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-67526
Product Name Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 2 1/4 in Height - 2 in Character Height - 14 in Length - Printed Msg = HYDROCHLORIC ACID - 7381-1
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-710 - WAGO
Specs
Materials of Construction Polyester
View Details
High Temperature Overlaminate - XL-1561 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Translucent Amber
View Details
Pre-printed Labels - 494540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.8661 inches (22 mm)
View Details