Brady Corporation Signs, Nameplates, Posters 73643

Description
B120 7X10 EMERGENCY EYE WASH
Request a Quote Datasheet
Description
B120 7X10 EMERGENCY EYE WASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-73643-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-73643-ND
Signs, Nameplates, Posters 2267-73643-ND
B120 7X10 EMERGENCY EYE WASH

B120 7X10 EMERGENCY EYE WASH

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY EYE WASH - 73643 - 754473-73643 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY EYE WASH - 73643
754473-73643
Brady B-120 Fiberglass Reinforced Polyester Rectangle Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY EYE WASH - 73643 754473-73643
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady eyewash & shower sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: EMERGENCY EYE WASH. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady eyewash & shower sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: EMERGENCY EYE WASH. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-73643-ND 754473-73643
Product Name Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY EYE WASH - 73643
Materials of Construction Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 15.75 inches (400 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-847-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details