Brady Corporation Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 2 1/4 in Height - 2 in Character Height - 14 in Length - Printed Msg = GREEN LIQUOR - 7360-1 7360-1

Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 14 in L x 2 1/4 in H. The character height measures 2 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: other liquid, and has the following text printed: GREEN LIQUOR. Will work with pipes from 2 1/2 in to 7 7/8 in diameter.
Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 14 in L x 2 1/4 in H. The character height measures 2 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: other liquid, and has the following text printed: GREEN LIQUOR. Will work with pipes from 2 1/2 in to 7 7/8 in diameter.

Suppliers

Company
Product
Description
Supplier Links
Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 2 1/4 in Height - 2 in Character Height - 14 in Length - Printed Msg = GREEN LIQUOR - 7360-1 - 754473-67250 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 2 1/4 in Height - 2 in Character Height - 14 in Length - Printed Msg = GREEN LIQUOR - 7360-1
754473-67250
Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 2 1/4 in Height - 2 in Character Height - 14 in Length - Printed Msg = GREEN LIQUOR - 7360-1 754473-67250
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 14 in L x 2 1/4 in H. The character height measures 2 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: other liquid, and has the following text printed: GREEN LIQUOR. Will work with pipes from 2 1/2 in to 7 7/8 in diameter.

The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 14 in L x 2 1/4 in H. The character height measures 2 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: other liquid, and has the following text printed: GREEN LIQUOR. Will work with pipes from 2 1/2 in to 7 7/8 in diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-67250
Product Name Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 2 1/4 in Height - 2 in Character Height - 14 in Length - Printed Msg = GREEN LIQUOR - 7360-1
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4505975 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.6299 inches (16 mm)
View Details
Self-laminating label - 211-150 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
High Temperature Overlaminate - XL-1561 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Translucent Amber
View Details