Brady Corporation Admittance Sign 71313

Description
Admittance Sign
Description
Admittance Sign

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 71313 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
71313
Admittance Sign 71313
Admittance Sign

Admittance Sign

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Rectangle Black Restricted Area / No Trespassing Sign - 14 in Width x 5 in Height - TEXT: RESTRICTED AREA AUTHORIZED PERSONNEL ONLY - 71313 - 754476-71313 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Black Restricted Area / No Trespassing Sign - 14 in Width x 5 in Height - TEXT: RESTRICTED AREA AUTHORIZED PERSONNEL ONLY - 71313
754476-71313
Brady B-120 Fiberglass Reinforced Polyester Rectangle Black Restricted Area / No Trespassing Sign - 14 in Width x 5 in Height - TEXT: RESTRICTED AREA AUTHORIZED PERSONNEL ONLY - 71313 754476-71313
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restricted area / no trespassing sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is manufactured with a black background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: RESTRICTED AREA AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restricted area / no trespassing sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is manufactured with a black background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: RESTRICTED AREA AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 71313 754476-71313
Product Name Admittance Sign Brady B-120 Fiberglass Reinforced Polyester Rectangle Black Restricted Area / No Trespassing Sign - 14 in Width x 5 in Height - TEXT: RESTRICTED AREA AUTHORIZED PERSONNEL ONLY - 71313
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, Eprom/pcb, Pk500; Label Type Te Connectivity - 07WX0813 - Newark, An Avnet Company
Specs
Materials of Construction Metallised Polyester
View Details
Safety Posters - 2111203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Rigid plastic
Width 11.81 inches (300 mm)
Height 1.97 ft (6 dm)
View Details