The Brady BMP71 is one smart printer to print it all. This ultimate Brady Mobile Printer helps you deal with every situation, speeds up your labelling and keeps you going on and on. The BMP71 mobile label printer can print-on more than 30 different types of label material â all designed with Brady industrial-strength durability. Whether you need heat shrink sleeves, die-cut labels or indoor/outdoor vinyl, the Brady BMP71 printer has the right label material for your application
Software Compatibility - LabelMark, MarkWare. Barcode Capability - Code 39 and 128, other via software. Recommended Usage per Day - 1000. Built-in Symbols- 500+ symbols included. Colour Capability - Monocolour. Standalone Printing (Detached from PC). Connectivity Options- USB. Internal Memory Capacity 200 MB - up to 100 labels. Print Speed (mm/sec) - 38.10. Print Technology - Thermal Transfer. Print Resolution: 300 dpi. Smart Cell. Text Sizes: 4 pt to 174 pt. Serialisation - Multiple & Linked. Max. Label Width: 50.80 mm. Max. Print Width: 45.97 mm. Materials Supported - Over 400 Stock Parts, Continuous, Die Cut and Bulk Label Rolls. Display - Large, backlit colour LCD display with on-screen indicators. Cutter - Durable, self-cleaning cutter. Power Supply - Rechargeable NiMH Battery, AC Power
Printer Type = Thermal Transfer Printer
Print Resolution = 300dpi
Plug Type = UK
Keyboard Layout = QWERTY (UK)
Maximum Label Width = 50.8mm
Maximum Print Width = 45.97mm
Weight = 2.5kg
Height = 116.8mm
Series = BMP71
Depth = 332.7mm
RS Components, Ltd. | |
---|---|
Product Category | Label Printers |
Product Number | 7117571 |
Paper Width | 50.8 mm (2 inch) |