Brady Corporation Fire Sign 70410

Description
Fire Sign
Description
Fire Sign

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 70410 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
70410
Fire Sign 70410
Fire Sign

Fire Sign

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Keep Space Clear Sign - 14 in Width x 10 in Height - TEXT: NOTICE KEEP THIS AREA CLEAR - 70410 - 754476-70410 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Keep Space Clear Sign - 14 in Width x 10 in Height - TEXT: NOTICE KEEP THIS AREA CLEAR - 70410
754476-70410
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Keep Space Clear Sign - 14 in Width x 10 in Height - TEXT: NOTICE KEEP THIS AREA CLEAR - 70410 754476-70410
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep space clear sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This keep space clear sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: NOTICE KEEP THIS AREA CLEAR. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep space clear sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This keep space clear sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: NOTICE KEEP THIS AREA CLEAR. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 70410 754476-70410
Product Name Fire Sign Brady B-120 Fiberglass Reinforced Polyester Rectangle White Keep Space Clear Sign - 14 in Width x 10 in Height - TEXT: NOTICE KEEP THIS AREA CLEAR - 70410
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 4113194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; No open fire
Materials of Construction Pvc
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details