R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady parking restriction, permission & information sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This parking restriction, permission & information sign is designed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: HEAD IN TO PARK. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | 754476-70376 |
| Product Name | Brady B-120 Fiberglass Reinforced Polyester Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: HEAD IN TO PARK - 70376 |