- DWT Tough-EZ Tile
PEEL-N-STICK ADHESIVE
QUICK & EASY Installation of the DWT Tough-EZ TileTM is quick and easy. Each mat can be installed in under 15 minutes, after cleaning the installation area.
INDESTRUCTIBLE Lightweight, UV-stablized and impact-modified polymer composite material will not crack, chip, break, crush or wear down, and provides years of use without discoloration or fading.
PEEL-N-STICK ADHESIVE Non-skid, waterproof walking surface that conforms to the contours and variations of concrete sidewalks. This assembly is secured by a special pressure sensitive adhesive.
____________________
____________________
____________________
____________________
__
Detectable Warning Tiles provide a physical warning for visually impaired pedestrians.
DWT was designed to supply directional assistance for accessibility to buildings or facilities; DWT are ideal for curb ramps, transit platforms, and hazardous vehicular areas.
DWT is an injection-molded polymer composite mat that is both lightweight and economical and is ideal for use in any ADAAG required applications.
DWT color is homogenous throughout the mat and is available in six standard colors that conform to ADAAG specifications. Other colors are available as a special order with minimum order requirements.
DWT is manufactured using a specially formulated UV protection and cold weather package that provides years of use without discoloration or fading.
The DWT polymer composite material is a proprietary compound specially formulated to meet rigorous standards that allow Three D Traffic Works to offer a five-year manufacturer's limited warranty covering defects in workmanship and materials.
Installation Instruction Video
ADA and ABA Resources
ADA and ABA Accessibility Guidelines
Architectural and Transportation Barrier Compliance Board
U.S.D.O.T. Federal Highway Administration
Product Literature
DWT Tough-EZ Tile Brochure.pdf DWT Tough-EZ Tile Installation Instructions.pdf DWT- Product Description & Stock Numbers.pdf
Specifications
Center to Center Dimensions:
2.35" inline, square pattern
Colors:
Federal Yellow, Blue, Dark Grey, Clay Red, Brick Red, Black
Dimensions:
24"x24", 24"x36", 24"x48", 24"x60"; 36"x30", 36"x48"
Dome Dimensions:
.20" high, .90" at base, .45" at top
Material:
UV-stablized impact-modified polymer composite
- DWT Tough-EZ Tile
PEEL-N-STICK ADHESIVE
QUICK & EASY
Installation of the DWT Tough-EZ TileTM is quick and easy. Each mat can be installed in under 15 minutes, after cleaning the installation area.
INDESTRUCTIBLE
Lightweight, UV-stablized and impact-modified polymer composite material will not crack, chip, break, crush or wear down, and provides years of use without discoloration or fading.
PEEL-N-STICK ADHESIVE
Non-skid, waterproof walking surface that conforms to the contours and variations of concrete sidewalks. This assembly is secured by a special pressure sensitive adhesive.
__________________________________________________________________________________
Detectable Warning Tiles provide a physical warning for visually impaired pedestrians.
DWT was designed to supply directional assistance for accessibility to buildings or facilities; DWT are ideal for curb ramps, transit platforms, and hazardous vehicular areas.
DWT is an injection-molded polymer composite mat that is both lightweight and economical and is ideal for use in any ADAAG required applications.
DWT color is homogenous throughout the mat and is available in six standard colors that conform to ADAAG specifications. Other colors are available as a special order with minimum order requirements.
DWT is manufactured using a specially formulated UV protection and cold weather package that provides years of use without discoloration or fading.
The DWT polymer composite material is a proprietary compound specially formulated to meet rigorous standards that allow Three D Traffic Works to offer a five-year manufacturer's limited warranty covering defects in workmanship and materials.
Installation Instruction Video
ADA and ABA Resources
ADA and ABA Accessibility Guidelines
Architectural and Transportation Barrier Compliance Board
U.S.D.O.T. Federal Highway Administration
Product Literature
|
| DWT Tough-EZ Tile Brochure.pdf
DWT Tough-EZ Tile Installation Instructions.pdf
DWT- Product Description & Stock Numbers.pdf |
| Specifications |
| Center to Center Dimensions: | 2.35" inline, square pattern |
| Colors: | Federal Yellow, Blue, Dark Grey, Clay Red, Brick Red, Black |
| Dimensions: | 24"x24", 24"x36", 24"x48", 24"x60"; 36"x30", 36"x48" |
| Dome Dimensions: | .20" high, .90" at base, .45" at top |
| Material: | UV-stablized impact-modified polymer composite |
|