Brady Corporation Lockout Sign 65511

Description
Lockout Sign
Description
Lockout Sign

Suppliers

Company
Product
Description
Supplier Links
Lockout Sign - 65511 - Brady Corporation
Milwaukee, WI, USA
Lockout Sign
65511
Lockout Sign 65511
Lockout Sign

Lockout Sign

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Lockout / Tagout Sign - 14 in Width x 20 in Height - 65511 - 754476-65511 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Lockout / Tagout Sign - 14 in Width x 20 in Height - 65511
754476-65511
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Lockout / Tagout Sign - 14 in Width x 20 in Height - 65511 754476-65511
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady lockout / tagout sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 20 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: NOTICE IN ACCORDANCE WITH OSHA STANDARD 1910.147, ALL EQUIPMENT, MACHINES AND PROCESSES SHALL BE LOCKED OUT PRIOR TO SERVICING. LOCKOUT PROCEDURES ARE POSTED IN THE OPERATING AREA AND / OR BY THE MAIN ENERGY SOURCE OF EACH MACHINE. IF YOU HAVE ANY QUESTIONS ABOUT THE LOCKOUT PROCEDURES, PLEASE SEE YOUR SUPERVISOR OR THE SAFETY DIRECTOR. THIS STANDARD WILL BE STRICTLY ENFORCED. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady lockout / tagout sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 20 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: NOTICE IN ACCORDANCE WITH OSHA STANDARD 1910.147, ALL EQUIPMENT, MACHINES AND PROCESSES SHALL BE LOCKED OUT PRIOR TO SERVICING. LOCKOUT PROCEDURES ARE POSTED IN THE OPERATING AREA AND / OR BY THE MAIN ENERGY SOURCE OF EACH MACHINE. IF YOU HAVE ANY QUESTIONS ABOUT THE LOCKOUT PROCEDURES, PLEASE SEE YOUR SUPERVISOR OR THE SAFETY DIRECTOR. THIS STANDARD WILL BE STRICTLY ENFORCED. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 65511 754476-65511
Product Name Lockout Sign Brady B-120 Fiberglass Reinforced Polyester Rectangle White Lockout / Tagout Sign - 14 in Width x 20 in Height - 65511
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 1812250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details