Brady Corporation Blank Sign - Preprinted Headers 65264

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 65264 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
65264
Blank Sign - Preprinted Headers 65264
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Signs, Nameplates, Posters - 2267-65264-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-65264-ND
Signs, Nameplates, Posters 2267-65264-ND
B101 10X14 CAUTION HDR ONLY 10/P

B101 10X14 CAUTION HDR ONLY 10/P

Buy Now Datasheet
Brady B-101 Polycoated Tagstock Yellow Preprinted Header - 14 in Width x 10 in Height - TEXT: CAUTION - 65264 - 754476-65264 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-101 Polycoated Tagstock Yellow Preprinted Header - 14 in Width x 10 in Height - TEXT: CAUTION - 65264
754476-65264
Brady B-101 Polycoated Tagstock Yellow Preprinted Header - 14 in Width x 10 in Height - TEXT: CAUTION - 65264 754476-65264
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady preprinted header is manufactured using polycoated tagstock which is the B-101 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is manufactured with a yellow background and text and/or image color(s) of black. This product is written in English with the following text: CAUTION. This item is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady preprinted header is manufactured using polycoated tagstock which is the B-101 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is manufactured with a yellow background and text and/or image color(s) of black. This product is written in English with the following text: CAUTION. This item is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 65264 2267-65264-ND 754476-65264
Product Name Blank Sign - Preprinted Headers Signs, Nameplates, Posters Brady B-101 Polycoated Tagstock Yellow Preprinted Header - 14 in Width x 10 in Height - TEXT: CAUTION - 65264
Materials of Construction Plastic / Film Polycoated Tagstock
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Security Signs - 1812223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 5.12 inches (130 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details