Brady Corporation Brady B-946 White on Red Vinyl Self-Adhesive Pipe Marker - 10 3/4 in Length - 64592 64592

Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 10 3/4 in L. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: general use multi-color.
Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 10 3/4 in L. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: general use multi-color.

Suppliers

Company
Product
Description
Supplier Links
Brady B-946 White on Red Vinyl Self-Adhesive Pipe Marker - 10 3/4 in Length - 64592 - 754473-64592 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 White on Red Vinyl Self-Adhesive Pipe Marker - 10 3/4 in Length - 64592
754473-64592
Brady B-946 White on Red Vinyl Self-Adhesive Pipe Marker - 10 3/4 in Length - 64592 754473-64592
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 10 3/4 in L. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: general use multi-color.

The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 10 3/4 in L. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: general use multi-color.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-64592
Product Name Brady B-946 White on Red Vinyl Self-Adhesive Pipe Marker - 10 3/4 in Length - 64592
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Label Printer Tapes - 2030435 - RS Components, Ltd.
Specs
Color Yellow
Width 0.2362 inches (6 mm)
Length 22.97 ft (70 dm)
View Details
Ultra-Performance Polyimide Label Materials for PCBs - APEX XF Series - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Printed Receptive / Treated; High Temperature
Thickness 1.00E-3 to 0.0020 inches (0.0254 to 0.0508 mm)
View Details
Self-laminating label - 211-857 - WAGO
Specs
Materials of Construction Polyvinyl chloride
View Details
3 suppliers