Brady Corporation DOT Vehicle Placards 63418

Description
B-946 vinyl (SSV) placards may be applied directly to your vehicle and provide over 5 years outdoor durability. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet
Description
B-946 vinyl (SSV) placards may be applied directly to your vehicle and provide over 5 years outdoor durability. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DOT Vehicle Placards - 63418 - Brady Corporation
Milwaukee, WI, USA
DOT Vehicle Placards
63418
DOT Vehicle Placards 63418
B-946 vinyl (SSV) placards may be applied directly to your vehicle and provide over 5 years outdoor durability. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

B-946 vinyl (SSV) placards may be applied directly to your vehicle and provide over 5 years outdoor durability. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-63418-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-63418-ND
Labels, Stickers, Decals - Preprinted 2267-63418-ND
B946 10.75X10.75 BLACK/WHT

B946 10.75X10.75 BLACK/WHT

Buy Now Datasheet
Brady B-946 Vinyl Square White Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - Self-Adhesive - TEXT: INHALATION HAZARD 6 - 63418 - 754476-63418 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Square White Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - Self-Adhesive - TEXT: INHALATION HAZARD 6 - 63418
754476-63418
Brady B-946 Vinyl Square White Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - Self-Adhesive - TEXT: INHALATION HAZARD 6 - 63418 754476-63418
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck placards sign is produced using vinyl which is the B-946 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and communication. This truck placards sign is designed with a white background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This truck placards sign is designed with the following image: poison symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a square. This SKU is written in English with the following text: INHALATION HAZARD 6. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck placards sign is produced using vinyl which is the B-946 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and communication. This truck placards sign is designed with a white background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This truck placards sign is designed with the following image: poison symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a square. This SKU is written in English with the following text: INHALATION HAZARD 6. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 63418 2267-63418-ND 754476-63418
Product Name DOT Vehicle Placards Labels, Stickers, Decals - Preprinted Brady B-946 Vinyl Square White Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - Self-Adhesive - TEXT: INHALATION HAZARD 6 - 63418
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 2658708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Attention
Materials of Construction Polyvinyl Chloride
Features Bilingual / Multilingual
View Details
Label, Pat Test, Blue, Card Of10; Label Type Te Connectivity - 23WX3842 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 5.91 inches (150 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details