Brady Corporation DOT Vehicle Placards 60388

Description
B-946 vinyl (SSV) placards may be applied directly to your vehicle and provide over 5 years outdoor durability. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet
Description
B-946 vinyl (SSV) placards may be applied directly to your vehicle and provide over 5 years outdoor durability. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DOT Vehicle Placards - 60388 - Brady Corporation
Milwaukee, WI, USA
DOT Vehicle Placards
60388
DOT Vehicle Placards 60388
B-946 vinyl (SSV) placards may be applied directly to your vehicle and provide over 5 years outdoor durability. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

B-946 vinyl (SSV) placards may be applied directly to your vehicle and provide over 5 years outdoor durability. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-60388-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-60388-ND
Labels, Stickers, Decals - Preprinted 2267-60388-ND
B946 10.75X10.75 BLACK/WHT

B946 10.75X10.75 BLACK/WHT

Buy Now Datasheet
Brady B-946 Vinyl Square White Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - Self-Adhesive - TEXT: 9 - 60388 - 754476-60388 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Square White Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - Self-Adhesive - TEXT: 9 - 60388
754476-60388
Brady B-946 Vinyl Square White Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - Self-Adhesive - TEXT: 9 - 60388 754476-60388
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady truck placards sign is produced using vinyl which is the B-946 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and conveyance. This truck placards sign is manufactured with a white background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This truck placards sign is printed with the following image: blank box / hazardous materials symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a square. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady truck placards sign is produced using vinyl which is the B-946 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and conveyance. This truck placards sign is manufactured with a white background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This truck placards sign is printed with the following image: blank box / hazardous materials symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a square. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60388 2267-60388-ND 754476-60388
Product Name DOT Vehicle Placards Labels, Stickers, Decals - Preprinted Brady B-946 Vinyl Square White Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - Self-Adhesive - TEXT: 9 - 60388
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 115Vac+Flash, Card Of 10; Label Type Te Connectivity - 15J3062 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details
Mandatory Signs - 146417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.1969 ft (0.6000 dm)
View Details