Brady Corporation Write On Right-To-Know HMIG Labels 60325

Description
Write-on labels allow you to customize your message to suit your needs. Standard package: 500 labels per roll.
Request a Quote Datasheet
Description
Write-on labels allow you to customize your message to suit your needs. Standard package: 500 labels per roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Write On Right-To-Know HMIG Labels - 60325 - Brady Corporation
Milwaukee, WI, USA
Write On Right-To-Know HMIG Labels
60325
Write On Right-To-Know HMIG Labels 60325
Write-on labels allow you to customize your message to suit your needs. Standard package: 500 labels per roll.

Write-on labels allow you to customize your message to suit your needs. Standard package: 500 labels per roll.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-60325-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-60325-ND
Labels, Stickers, Decals - Preprinted 2267-60325-ND
B235 1.5X3.875 HMIG LBL 1000/RL

B235 1.5X3.875 HMIG LBL 1000/RL

Buy Now Datasheet
Brady B-235 Black / Blue / Red / Yellow on White Rectangle Paper Right-To-Know / Compliance Label - 3 7/8 in Width - 1 1/2 in Height - Printed Text = HEALTH / FLAMMABILITY / INSTABILITY / PROTECTIVE E - 754476-60325 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-235 Black / Blue / Red / Yellow on White Rectangle Paper Right-To-Know / Compliance Label - 3 7/8 in Width - 1 1/2 in Height - Printed Text = HEALTH / FLAMMABILITY / INSTABILITY / PROTECTIVE E
754476-60325
Brady B-235 Black / Blue / Red / Yellow on White Rectangle Paper Right-To-Know / Compliance Label - 3 7/8 in Width - 1 1/2 in Height - Printed Text = HEALTH / FLAMMABILITY / INSTABILITY / PROTECTIVE E 754476-60325
The Brady right-to-know / compliance label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-235 right-to-know / compliance label are: 3 7/8 in W x 1 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This right-to-know / compliance label uses paper for the label material and permanent acrylic as the adhesive. These right-to-know / compliance labels frequently have text printed on them. Printed text is HEALTH / FLAMMABILITY / INSTABILITY / PROTECTIVE EQUIPMENT. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady right-to-know / compliance label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-235 right-to-know / compliance label are: 3 7/8 in W x 1 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This right-to-know / compliance label uses paper for the label material and permanent acrylic as the adhesive. These right-to-know / compliance labels frequently have text printed on them. Printed text is HEALTH / FLAMMABILITY / INSTABILITY / PROTECTIVE EQUIPMENT. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60325 2267-60325-ND 754476-60325
Product Name Write On Right-To-Know HMIG Labels Labels, Stickers, Decals - Preprinted Brady B-235 Black / Blue / Red / Yellow on White Rectangle Paper Right-To-Know / Compliance Label - 3 7/8 in Width - 1 1/2 in Height - Printed Text = HEALTH / FLAMMABILITY / INSTABILITY / PROTECTIVE E
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material); Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1811483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi Rigid Laminate
Width 11.81 inches (300 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details