Brady Corporation Small HMIG Pin-Feed Labels 60321

Description
Create customized, professional looking Right-To-Know labels on your computer in seconds using HMIG Pin-Feed Labels. Labels are made of self-adhesive paper and are designed not to slip as they track through your printer. Special surface will not smudge or smear. Chemical-resistant polyester overlays are also available for added protection. Area for chemical name at top of label on catalog number 60320. Labels and overlays are available in two sizes. Labels are sold 500 per roll, overlays are sold 100 per pad.
Request a Quote Datasheet
Description
Create customized, professional looking Right-To-Know labels on your computer in seconds using HMIG Pin-Feed Labels. Labels are made of self-adhesive paper and are designed not to slip as they track through your printer. Special surface will not smudge or smear. Chemical-resistant polyester overlays are also available for added protection. Area for chemical name at top of label on catalog number 60320. Labels and overlays are available in two sizes. Labels are sold 500 per roll, overlays are sold 100 per pad.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small HMIG Pin-Feed Labels - 60321 - Brady Corporation
Milwaukee, WI, USA
Small HMIG Pin-Feed Labels
60321
Small HMIG Pin-Feed Labels 60321
Create customized, professional looking Right-To-Know labels on your computer in seconds using HMIG Pin-Feed Labels. Labels are made of self-adhesive paper and are designed not to slip as they track through your printer. Special surface will not smudge or smear. Chemical-resistant polyester overlays are also available for added protection. Area for chemical name at top of label on catalog number 60320. Labels and overlays are available in two sizes. Labels are sold 500 per roll, overlays are sold 100 per pad.

Create customized, professional looking Right-To-Know labels on your computer in seconds using HMIG Pin-Feed Labels. Labels are made of self-adhesive paper and are designed not to slip as they track through your printer. Special surface will not smudge or smear. Chemical-resistant polyester overlays are also available for added protection. Area for chemical name at top of label on catalog number 60320. Labels and overlays are available in two sizes. Labels are sold 500 per roll, overlays are sold 100 per pad.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-60321-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-60321-ND
Labels, Stickers, Decals - Preprinted 2267-60321-ND
"B235, 1.87X3.0"", SMALL HMIG, 500"

"B235, 1.87X3.0"", SMALL HMIG, 500"

Buy Now Datasheet
Brady B-235 Black / Blue / Red / Yellow on White Rectangle Paper Right-To-Know / Compliance Label - 3 in Width - 1 7/8 in Height - Printed Text = HEALTH / FLAMMABILITY / INSTABILITY / PROTECTIVE EQUIP - 754476-60321 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-235 Black / Blue / Red / Yellow on White Rectangle Paper Right-To-Know / Compliance Label - 3 in Width - 1 7/8 in Height - Printed Text = HEALTH / FLAMMABILITY / INSTABILITY / PROTECTIVE EQUIP
754476-60321
Brady B-235 Black / Blue / Red / Yellow on White Rectangle Paper Right-To-Know / Compliance Label - 3 in Width - 1 7/8 in Height - Printed Text = HEALTH / FLAMMABILITY / INSTABILITY / PROTECTIVE EQUIP 754476-60321
The Brady right-to-know / compliance label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-235 right-to-know / compliance label are: 3 in W x 1 7/8 in H. One of the important components to selecting the right product is the proper label and adhesive material. This right-to-know / compliance label uses paper for the label material and permanent acrylic as the adhesive. These right-to-know / compliance labels frequently have text printed on them. Printed text is HEALTH / FLAMMABILITY / INSTABILITY / PROTECTIVE EQUIPMENT.

The Brady right-to-know / compliance label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-235 right-to-know / compliance label are: 3 in W x 1 7/8 in H. One of the important components to selecting the right product is the proper label and adhesive material. This right-to-know / compliance label uses paper for the label material and permanent acrylic as the adhesive. These right-to-know / compliance labels frequently have text printed on them. Printed text is HEALTH / FLAMMABILITY / INSTABILITY / PROTECTIVE EQUIPMENT.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60321 2267-60321-ND 754476-60321
Product Name Small HMIG Pin-Feed Labels Labels, Stickers, Decals - Preprinted Brady B-235 Black / Blue / Red / Yellow on White Rectangle Paper Right-To-Know / Compliance Label - 3 in Width - 1 7/8 in Height - Printed Text = HEALTH / FLAMMABILITY / INSTABILITY / PROTECTIVE EQUIP
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material); Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 146439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
View Details