Brady Corporation HMIG Signs 60316

Description
Handy references define and explain the HMIG Labeling System.
Request a Quote Datasheet
Description
Handy references define and explain the HMIG Labeling System.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HMIG Signs - 60316 - Brady Corporation
Milwaukee, WI, USA
HMIG Signs
60316
HMIG Signs 60316
Handy references define and explain the HMIG Labeling System.

Handy references define and explain the HMIG Labeling System.

Supplier's Site
Signs, Nameplates, Posters - 2267-60316-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-60316-ND
Signs, Nameplates, Posters 2267-60316-ND
B401 10X7 BK/BL/RD/YL/WH HMIG WI

B401 10X7 BK/BL/RD/YL/WH HMIG WI

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Hazardous Material Identification Guide (HMIG) Sign - 7 in Width x 10 in Height - TEXT: HAZARDOUS MATERIAL IDENTIFICATION GUIDE.etc - 60316 - 754476-60316 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Hazardous Material Identification Guide (HMIG) Sign - 7 in Width x 10 in Height - TEXT: HAZARDOUS MATERIAL IDENTIFICATION GUIDE.etc - 60316
754476-60316
Brady B-401 Polystyrene Rectangle White Hazardous Material Identification Guide (HMIG) Sign - 7 in Width x 10 in Height - TEXT: HAZARDOUS MATERIAL IDENTIFICATION GUIDE.etc - 60316 754476-60316
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady hazardous material identification guide (hmig) sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This hazardous material identification guide (hmig) sign is printed with a white background and text and/or image color(s) of black / blue / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is written in English with the following text: HAZARDOUS MATERIAL IDENTIFICATION GUIDE.etc. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady hazardous material identification guide (hmig) sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This hazardous material identification guide (hmig) sign is printed with a white background and text and/or image color(s) of black / blue / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is written in English with the following text: HAZARDOUS MATERIAL IDENTIFICATION GUIDE.etc. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60316 2267-60316-ND 754476-60316
Product Name HMIG Signs Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Hazardous Material Identification Guide (HMIG) Sign - 7 in Width x 10 in Height - TEXT: HAZARDOUS MATERIAL IDENTIFICATION GUIDE.etc - 60316
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 2325516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Height 0.3346 ft (1.02 dm)
View Details