Brady Corporation Warning Labels 60225

Description
Use our Warning Labels to call attention to hazards on paperwork, equipment and packages in any language without the use of words. High quality vinyl labels feature 11 different warning pictograms available in 5 different sizes. 1/2", 1" and 2" square labels are produced 10 labels per card. 4" square labels are produced 3 labels per card. 8" square labels are produced 1 label per card. Standard package: 10 cards.
Request a Quote Datasheet
Description
Use our Warning Labels to call attention to hazards on paperwork, equipment and packages in any language without the use of words. High quality vinyl labels feature 11 different warning pictograms available in 5 different sizes. 1/2", 1" and 2" square labels are produced 10 labels per card. 4" square labels are produced 3 labels per card. 8" square labels are produced 1 label per card. Standard package: 10 cards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Warning Labels - 60225 - Brady Corporation
Milwaukee, WI, USA
Warning Labels
60225
Warning Labels 60225
Use our Warning Labels to call attention to hazards on paperwork, equipment and packages in any language without the use of words. High quality vinyl labels feature 11 different warning pictograms available in 5 different sizes. 1/2", 1" and 2" square labels are produced 10 labels per card. 4" square labels are produced 3 labels per card. 8" square labels are produced 1 label per card. Standard package: 10 cards.

Use our Warning Labels to call attention to hazards on paperwork, equipment and packages in any language without the use of words. High quality vinyl labels feature 11 different warning pictograms available in 5 different sizes. 1/2", 1" and 2" square labels are produced 10 labels per card. 4" square labels are produced 3 labels per card. 8" square labels are produced 1 label per card. Standard package: 10 cards.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-60225-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-60225-ND
Labels, Stickers, Decals - Preprinted 2267-60225-ND
WARNING LABEL

WARNING LABEL

Buy Now Datasheet
Brady B-946 Black on Yellow Triangle Vinyl Fire Hazard Label - 8 in Width - 8 in Height - 60225 - 754476-60225 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Black on Yellow Triangle Vinyl Fire Hazard Label - 8 in Width - 8 in Height - 60225
754476-60225
Brady B-946 Black on Yellow Triangle Vinyl Fire Hazard Label - 8 in Width - 8 in Height - 60225 754476-60225
The Brady fire hazard label comes packaged 10 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 fire hazard label are: 8 in W x 8 in H. One of the important components to selecting the right product is the proper label and adhesive material. This fire hazard label uses vinyl for the label material and permanent acrylic as the adhesive.

The Brady fire hazard label comes packaged 10 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 fire hazard label are: 8 in W x 8 in H. One of the important components to selecting the right product is the proper label and adhesive material. This fire hazard label uses vinyl for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60225 2267-60225-ND 754476-60225
Product Name Warning Labels Labels, Stickers, Decals - Preprinted Brady B-946 Black on Yellow Triangle Vinyl Fire Hazard Label - 8 in Width - 8 in Height - 60225
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Safety Symbols & Electrical Signs - 1-1768020-5 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details