Brady Corporation BradyGlo Gothic Quik Align Letter C 6004-C

Description
BradyGlo Gothic Quik-Align Numbers and Letters. Self-sticking, self-aligning die cut characters that interlock to ensure perfect spacing for professional looking messages every time. Letters and numbers are made from B-324 BradyGlo material that is glow-in-the-dark, (photoluminescent) pressure sensitive polyester and allows high visibility in dark-lit facilities and at night. Available in character sizes of 1", 2", 3" and 4". Standard packages include 25 identical characters. Characters include numbers 0-9 and letters A-Z. BradyGlo™ is a trademark of Brady Worldwide, Inc.
Description
BradyGlo Gothic Quik-Align Numbers and Letters. Self-sticking, self-aligning die cut characters that interlock to ensure perfect spacing for professional looking messages every time. Letters and numbers are made from B-324 BradyGlo material that is glow-in-the-dark, (photoluminescent) pressure sensitive polyester and allows high visibility in dark-lit facilities and at night. Available in character sizes of 1", 2", 3" and 4". Standard packages include 25 identical characters. Characters include numbers 0-9 and letters A-Z. BradyGlo™ is a trademark of Brady Worldwide, Inc.

Suppliers

Company
Product
Description
Supplier Links
BradyGlo Gothic Quik Align Letter C - 6004-C - Brady Corporation
Milwaukee, WI, USA
BradyGlo Gothic Quik Align Letter C
6004-C
BradyGlo Gothic Quik Align Letter C 6004-C
BradyGlo Gothic Quik-Align Numbers and Letters. Self-sticking, self-aligning die cut characters that interlock to ensure perfect spacing for professional looking messages every time. Letters and numbers are made from B-324 BradyGlo material that is glow-in-the-dark, (photoluminescent) pressure sensitive polyester and allows high visibility in dark-lit facilities and at night. Available in character sizes of 1", 2", 3" and 4". Standard packages include 25 identical characters. Characters include numbers 0-9 and letters A-Z. BradyGlo™ is a trademark of Brady Worldwide, Inc.

BradyGlo Gothic Quik-Align Numbers and Letters. Self-sticking, self-aligning die cut characters that interlock to ensure perfect spacing for professional looking messages every time. Letters and numbers are made from B-324 BradyGlo material that is glow-in-the-dark, (photoluminescent) pressure sensitive polyester and allows high visibility in dark-lit facilities and at night. Available in character sizes of 1", 2", 3" and 4". Standard packages include 25 identical characters. Characters include numbers 0-9 and letters A-Z.
BradyGlo™ is a trademark of Brady Worldwide, Inc.

Supplier's Site
Brady Bradyglo Letter Label - Printed Msg = C - 6004-C - 754473-84343 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo Letter Label - Printed Msg = C - 6004-C
754473-84343
Brady Bradyglo Letter Label - Printed Msg = C - 6004-C 754473-84343
The Brady Bradyglo letter label comes packaged 25 characters per pack. Comes printed with specific number(s) or letter(s). On this item that would be C.

The Brady Bradyglo letter label comes packaged 25 characters per pack. Comes printed with specific number(s) or letter(s). On this item that would be C.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 6004-C 754473-84343
Product Name BradyGlo Gothic Quik Align Letter C Brady Bradyglo Letter Label - Printed Msg = C - 6004-C
Materials of Construction Photoluminescent Poylester Tape
Unlock Full Specs
to access all available technical data

Similar Products

Type labels - 210-812 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
Pre-printed Labels - 4505997 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.6299 inches (16 mm)
View Details
High Temperature Tag - XF-608 - Polyonics
Specs
Materials of Construction Paper
Color Semi-Gloss White
Thickness 0.0090 inches (0.2286 mm)
View Details