Brady Corporation Bradylite Reflective Numbers & Letters 5900-S

Description
Made from Engineering Grade B-997 material, our Bradylite® Reflective Numbers and Letters reflect light 100 times brighter than a plain white surface so are ideal for low light or dark areas. Labels are guaranteed to perform despite storms, snow, humidity and other tough environmental conditions. Special cold temperature adhesive can be applied at temps as low as -10°F (-27°C). To order simply substitute the character you need in place of the asterisk to complete the catalog number. Choose from 3 different sizes and 4 different color combinations. Characters available are: A-Z, 0-9. Use DSH to order dash and BLNK to order blank. Standard package: 25 identical characters.
Description
Made from Engineering Grade B-997 material, our Bradylite® Reflective Numbers and Letters reflect light 100 times brighter than a plain white surface so are ideal for low light or dark areas. Labels are guaranteed to perform despite storms, snow, humidity and other tough environmental conditions. Special cold temperature adhesive can be applied at temps as low as -10°F (-27°C). To order simply substitute the character you need in place of the asterisk to complete the catalog number. Choose from 3 different sizes and 4 different color combinations. Characters available are: A-Z, 0-9. Use DSH to order dash and BLNK to order blank. Standard package: 25 identical characters.

Suppliers

Company
Product
Description
Supplier Links
Bradylite Reflective Numbers & Letters - 5900-S - Brady Corporation
Milwaukee, WI, USA
Bradylite Reflective Numbers & Letters
5900-S
Bradylite Reflective Numbers & Letters 5900-S
Made from Engineering Grade B-997 material, our Bradylite® Reflective Numbers and Letters reflect light 100 times brighter than a plain white surface so are ideal for low light or dark areas. Labels are guaranteed to perform despite storms, snow, humidity and other tough environmental conditions. Special cold temperature adhesive can be applied at temps as low as -10°F (-27°C). To order simply substitute the character you need in place of the asterisk to complete the catalog number. Choose from 3 different sizes and 4 different color combinations. Characters available are: A-Z, 0-9. Use DSH to order dash and BLNK to order blank. Standard package: 25 identical characters.

Made from Engineering Grade B-997 material, our Bradylite® Reflective Numbers and Letters reflect light 100 times brighter than a plain white surface so are ideal for low light or dark areas. Labels are guaranteed to perform despite storms, snow, humidity and other tough environmental conditions. Special cold temperature adhesive can be applied at temps as low as -10°F (-27°C). To order simply substitute the character you need in place of the asterisk to complete the catalog number. Choose from 3 different sizes and 4 different color combinations. Characters available are: A-Z, 0-9. Use DSH to order dash and BLNK to order blank. Standard package: 25 identical characters.

Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Label Materials
Product Number 5900-S
Product Name Bradylite Reflective Numbers & Letters
Materials of Construction Engineering Grade Bradylite® Reflective Sheeting
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 2348478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 3.54 inches (90 mm)
View Details
Label - 210-704 - WAGO
Specs
Materials of Construction Polyester
View Details
THERMAL TRANSFER PRINTABLE POLYIMIDE LABEL MATERIAL - ML-3719 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details