R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 36 in width and a 36 in height. Color is often an important factor for proper awareness and conveyance. This road construction sign is manufactured with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a diamond. This part is written in English with the following text: MEN WORKING. There are a variety of standards that signs may comform to. In particular, this item complies with the RoHS standard(s).
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | 754476-56798 |
| Product Name | Brady Mesh Diamond Orange Road Construction Sign - 36 in Width x 36 in Height - TEXT: MEN WORKING - 56798 |