Brady Worldwide, Inc. Label Printer Tape; Tape Width Brady 52042

Description
LABEL PRINTER TAPE; Tape Width:111.76mm; Tape Material:Vinyl; For Use With:Brady MiniMark Label Printers; Product Range:-; Pack Quantity:2; Roll Length:290ft; Width:4.4" RoHS Compliant: Yes
Datasheet
Description
LABEL PRINTER TAPE; Tape Width:111.76mm; Tape Material:Vinyl; For Use With:Brady MiniMark Label Printers; Product Range:-; Pack Quantity:2; Roll Length:290ft; Width:4.4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Printer Tape; Tape Width Brady - 10M4739 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Tape; Tape Width Brady
10M4739
Label Printer Tape; Tape Width Brady 10M4739
LABEL PRINTER TAPE; Tape Width:111.76mm; Tape Material:Vinyl; For Use With:Brady MiniMark Label Printers; Product Range:-; Pack Quantity:2; Roll Length:290ft; Width:4.4" RoHS Compliant: Yes

LABEL PRINTER TAPE; Tape Width:111.76mm; Tape Material:Vinyl; For Use With:Brady MiniMark Label Printers; Product Range:-; Pack Quantity:2; Roll Length:290ft; Width:4.4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 10M4739
Product Name Label Printer Tape; Tape Width Brady
Width 4.4 inches (112 mm)
Unlock Full Specs
to access all available technical data

Similar Products

POLYIMIDE HIGH TEMPERATURE LABEL MATERIAL - ML-3523 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Printed Receptive / Treated; High Temperature
Color White
View Details
Push-button label - 210-864 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Label Sheets - 358785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Green
Width 1.34 inches (34 mm)
View Details