Brady Worldwide, Inc. Enclosure, Hand Held, Steel, Red; Enclosure Type Brady 51171

Description
ENCLOSURE, HAND HELD, STEEL, RED; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:187mm; External Depth - Metric:241mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: NA
Datasheet
Description
ENCLOSURE, HAND HELD, STEEL, RED; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:187mm; External Depth - Metric:241mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Steel, Red; Enclosure Type Brady - 19K0051 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Steel, Red; Enclosure Type Brady
19K0051
Enclosure, Hand Held, Steel, Red; Enclosure Type Brady 19K0051
ENCLOSURE, HAND HELD, STEEL, RED; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:187mm; External Depth - Metric:241mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: NA

ENCLOSURE, HAND HELD, STEEL, RED; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:187mm; External Depth - Metric:241mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 19K0051
Product Name Enclosure, Hand Held, Steel, Red; Enclosure Type Brady
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Versatile Aluminum Instrument Enclosures - Unicase - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.29 inch (49.78 to 134 mm)
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Desktop Enclosures - 4938583 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 11.81 inch (300 mm)
View Details