ENCLOSURE, WALL MOUNT, PLASTIC, RED; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:190.5mm; External Width - Metric:216mm; External Depth - Metric:108mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 19K0021 |
| Product Name | Enclosure, Wall Mount, Plastic, Red; Enclosure Type Brady |
| Length | 7.5 inch (191 mm) |