Brady Corporation Lockouts, Padlocks 50921

Description
LARGE UNIV VALVE LOCKOUT W/ ARM
Description
LARGE UNIV VALVE LOCKOUT W/ ARM

Suppliers

Company
Product
Description
Supplier Links
Lockouts, Padlocks - 50921 - ODG (Origin Data Global)
Shenzhen, China
Lockouts, Padlocks
50921
Lockouts, Padlocks 50921
LARGE UNIV VALVE LOCKOUT W/ ARM

LARGE UNIV VALVE LOCKOUT W/ ARM

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Industrial Valves
Product Number 50921
Product Name Lockouts, Padlocks
Unlock Full Specs
to access all available technical data

Similar Products

15mm MICROSOL - 01-221P204-H0+631A1+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.08 inch (2.00 mm)
View Details
Filter Regulators - 1215676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 11.60 to 290.08 psi (8.17 to 204 m H2O)
Connection Description Threaded
View Details
2/3-Pieced High Pressure Hydraulic Valve - VAE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Hydraulic
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details