Brady Corporation Signs, Nameplates, Posters 50905

Description
GRAPHIC SAFETY BANNER 4'X10'
Request a Quote Datasheet
Description
GRAPHIC SAFETY BANNER 4'X10'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-50905-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-50905-ND
Signs, Nameplates, Posters 2267-50905-ND
GRAPHIC SAFETY BANNER 4'X10'

GRAPHIC SAFETY BANNER 4'X10'

Buy Now Datasheet
Brady B-450 Vinyl Rectangle Yellow Safety Awareness Sign - 10 ft Width x 3 1/2 ft Height - TEXT: BE CAREFUL - 50905 - 754476-50905 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-450 Vinyl Rectangle Yellow Safety Awareness Sign - 10 ft Width x 3 1/2 ft Height - TEXT: BE CAREFUL - 50905
754476-50905
Brady B-450 Vinyl Rectangle Yellow Safety Awareness Sign - 10 ft Width x 3 1/2 ft Height - TEXT: BE CAREFUL - 50905 754476-50905
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safety awareness sign is made from vinyl which is the B-450 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 ft width and a 3 1/2 ft height. Color is often an important factor for proper awareness and communication. This safety awareness sign is designed with a yellow background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This product is written in English with the following text: BE CAREFUL. There are a variety of standards that signs may comform to. In particular, this part satisfies the OSHA 29 CFR 1910.145 standard(s).

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safety awareness sign is made from vinyl which is the B-450 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 ft width and a 3 1/2 ft height. Color is often an important factor for proper awareness and communication. This safety awareness sign is designed with a yellow background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This product is written in English with the following text: BE CAREFUL. There are a variety of standards that signs may comform to. In particular, this part satisfies the OSHA 29 CFR 1910.145 standard(s).

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-50905-ND 754476-50905
Product Name Signs, Nameplates, Posters Brady B-450 Vinyl Rectangle Yellow Safety Awareness Sign - 10 ft Width x 3 1/2 ft Height - TEXT: BE CAREFUL - 50905
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1-1768035-6 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Safety Posters - 7873739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details