Brady Corporation 2-Way View Fire Safety Sign 50695

Description
2-Way View Fire Safety Sign
Request a Quote Datasheet
Description
2-Way View Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way View Fire Safety Sign - 50695 - Brady Corporation
Milwaukee, WI, USA
2-Way View Fire Safety Sign
50695
2-Way View Fire Safety Sign 50695
2-Way View Fire Safety Sign

2-Way View Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-50695-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-50695-ND
Signs, Nameplates, Posters 2267-50695-ND
2-WAY SIGN FIRE HOSE

2-WAY SIGN FIRE HOSE

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Red Fire Equipment Sign - 12 in Width x 4 in Height - TEXT: FIRE HOSE - 50695 - 754476-50695 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Red Fire Equipment Sign - 12 in Width x 4 in Height - TEXT: FIRE HOSE - 50695
754476-50695
Brady B-401 High Impact Polystyrene Red Fire Equipment Sign - 12 in Width x 4 in Height - TEXT: FIRE HOSE - 50695 754476-50695
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 12 in width and a 4 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is printed with a red background and text and/or image color(s) of white. This product is written in English with the following text: FIRE HOSE. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 12 in width and a 4 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is printed with a red background and text and/or image color(s) of white. This product is written in English with the following text: FIRE HOSE. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 50695 2267-50695-ND 754476-50695
Product Name 2-Way View Fire Safety Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Red Fire Equipment Sign - 12 in Width x 4 in Height - TEXT: FIRE HOSE - 50695
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1812229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 11.81 inches (300 mm)
Height 1.31 ft (4 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details