Brady Corporation High Visibility Sign - Flexible 49044

Description
High Visibility Sign - Flexible
Request a Quote Datasheet
Description
High Visibility Sign - Flexible
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Visibility Sign - Flexible - 49044 - Brady Corporation
Milwaukee, WI, USA
High Visibility Sign - Flexible
49044
High Visibility Sign - Flexible 49044
High Visibility Sign - Flexible

High Visibility Sign - Flexible

Supplier's Site
Signs, Nameplates, Posters - 2267-49044-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-49044-ND
Signs, Nameplates, Posters 2267-49044-ND
"B450,12.5X18"" HIGH VIS V-SIGN,EY"

"B450,12.5X18"" HIGH VIS V-SIGN,EY"

Buy Now Datasheet
Brady B-450 Polyethylene Rectangle White Eyewash & Shower Sign - 18 in Width x 12 in Height - TEXT: EYE WASH - 49044 - 754476-49044 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-450 Polyethylene Rectangle White Eyewash & Shower Sign - 18 in Width x 12 in Height - TEXT: EYE WASH - 49044
754476-49044
Brady B-450 Polyethylene Rectangle White Eyewash & Shower Sign - 18 in Width x 12 in Height - TEXT: EYE WASH - 49044 754476-49044
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady eyewash & shower sign is constructed using polyethylene which is the B-450 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 18 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is designed with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This eyewash & shower sign is manufactured with the following image: eye wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: EYE WASH. This item is designed and built for Outdoor use. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady eyewash & shower sign is constructed using polyethylene which is the B-450 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 18 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is designed with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This eyewash & shower sign is manufactured with the following image: eye wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: EYE WASH. This item is designed and built for Outdoor use. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 49044 2267-49044-ND 754476-49044
Product Name High Visibility Sign - Flexible Signs, Nameplates, Posters Brady B-450 Polyethylene Rectangle White Eyewash & Shower Sign - 18 in Width x 12 in Height - TEXT: EYE WASH - 49044
Materials of Construction Plastic / Film Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details