Brady Corporation Handy Cone™ Floor Signs 47380

Description
Compact and lightweight, our pyramid-shaped Handy Cone™ Floor Signs set up in seconds and are easy to transport. Storage is a snap - each sign conveniently fits inside a 2" diameter tube.
Description
Compact and lightweight, our pyramid-shaped Handy Cone™ Floor Signs set up in seconds and are easy to transport. Storage is a snap - each sign conveniently fits inside a 2" diameter tube.

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Handy Cone™ Floor Signs
47380
Handy Cone™ Floor Signs 47380
Compact and lightweight, our pyramid-shaped Handy Cone™ Floor Signs set up in seconds and are easy to transport. Storage is a snap - each sign conveniently fits inside a 2" diameter tube.

Compact and lightweight, our pyramid-shaped Handy Cone™ Floor Signs set up in seconds and are easy to transport. Storage is a snap - each sign conveniently fits inside a 2" diameter tube.

Supplier's Site
Brady Triangle Orange Machine & Equipment Sign x 31 in Height - TEXT: WARNING PEOPLE WORKING - 47380 - 754476-47380 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Triangle Orange Machine & Equipment Sign x 31 in Height - TEXT: WARNING PEOPLE WORKING - 47380
754476-47380
Brady Triangle Orange Machine & Equipment Sign x 31 in Height - TEXT: WARNING PEOPLE WORKING - 47380 754476-47380
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 31 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is designed with an orange background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This machine & equipment sign is printed with the following image: people working symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a triangle. This part is written in English with the following text: WARNING PEOPLE WORKING. There are a variety of standards that signs may comform to. In particular, this part complies with the RoHS standard(s).

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 31 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is designed with an orange background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This machine & equipment sign is printed with the following image: people working symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a triangle. This part is written in English with the following text: WARNING PEOPLE WORKING. There are a variety of standards that signs may comform to. In particular, this part complies with the RoHS standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 47380 754476-47380
Product Name Handy Cone™ Floor Signs Brady Triangle Orange Machine & Equipment Sign x 31 in Height - TEXT: WARNING PEOPLE WORKING - 47380
Height 2.58 ft (7.87 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 8134460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Biological hazard
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details