Brady Corporation Signs, Nameplates, Posters 46604

Description
FIRE EXTINGUISHER SIGN
Request a Quote Datasheet
Description
FIRE EXTINGUISHER SIGN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-46604-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-46604-ND
Signs, Nameplates, Posters 2267-46604-ND
FIRE EXTINGUISHER SIGN

FIRE EXTINGUISHER SIGN

Buy Now Datasheet
Brady B-555 Rectangle White Fire Equipment Sign - TEXT: FIRE EXTINGUISHER Remove Pin and Squeeze Trigger - 46604 - 754473-46604 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Rectangle White Fire Equipment Sign - TEXT: FIRE EXTINGUISHER Remove Pin and Squeeze Trigger - 46604
754473-46604
Brady B-555 Rectangle White Fire Equipment Sign - TEXT: FIRE EXTINGUISHER Remove Pin and Squeeze Trigger - 46604 754473-46604
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. The material utilized in the manufacturing for this fire equipment sign is identified as B-555. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: fire extinguisher symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: FIRE EXTINGUISHER Remove Pin and Squeeze Trigger.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. The material utilized in the manufacturing for this fire equipment sign is identified as B-555. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: fire extinguisher symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: FIRE EXTINGUISHER Remove Pin and Squeeze Trigger.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-46604-ND 754473-46604
Product Name Signs, Nameplates, Posters Brady B-555 Rectangle White Fire Equipment Sign - TEXT: FIRE EXTINGUISHER Remove Pin and Squeeze Trigger - 46604
Materials of Construction Metal
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 146431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1768020-7 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details