Brady Corporation ANSI Z535 Safety Sign 45011

Description
ANSI Z535 Safety Sign
Description
ANSI Z535 Safety Sign

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 45011 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
45011
ANSI Z535 Safety Sign 45011
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Brady Fiberglass Reinforced Polyester Rectangle White Electrical Safety Sign - 7 in Width x 10 in Height - TEXT: DANGER HIGH VOLTAGE - 45011 - 754476-45011 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Fiberglass Reinforced Polyester Rectangle White Electrical Safety Sign - 7 in Width x 10 in Height - TEXT: DANGER HIGH VOLTAGE - 45011
754476-45011
Brady Fiberglass Reinforced Polyester Rectangle White Electrical Safety Sign - 7 in Width x 10 in Height - TEXT: DANGER HIGH VOLTAGE - 45011 754476-45011
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This electrical safety sign is designed with the following image: electrical hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in English with the following text: DANGER HIGH VOLTAGE. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This electrical safety sign is designed with the following image: electrical hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in English with the following text: DANGER HIGH VOLTAGE. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 45011 754476-45011
Product Name ANSI Z535 Safety Sign Brady Fiberglass Reinforced Polyester Rectangle White Electrical Safety Sign - 7 in Width x 10 in Height - TEXT: DANGER HIGH VOLTAGE - 45011
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2880987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pvc
Features Adhesive Backed; Bilingual / Multilingual
View Details
Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details