Brady Corporation ANSI Z535 Safety Sign 44984

Description
ANSI Z535 Safety Sign
Description
ANSI Z535 Safety Sign

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 44984 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
44984
ANSI Z535 Safety Sign 44984
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Brady Fiberglass Reinforced Polyester Rectangle White Machine & Equipment Sign - 10 in Width x 14 in Height - TEXT: DANGER THIS EQUIPMENT STARTS AUTOMATICALLY - 44984 - 754476-44984 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Fiberglass Reinforced Polyester Rectangle White Machine & Equipment Sign - 10 in Width x 14 in Height - TEXT: DANGER THIS EQUIPMENT STARTS AUTOMATICALLY - 44984
754476-44984
Brady Fiberglass Reinforced Polyester Rectangle White Machine & Equipment Sign - 10 in Width x 14 in Height - TEXT: DANGER THIS EQUIPMENT STARTS AUTOMATICALLY - 44984 754476-44984
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This machine & equipment sign is manufactured with the following image: hand with equipment symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: DANGER THIS EQUIPMENT STARTS AUTOMATICALLY. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This machine & equipment sign is manufactured with the following image: hand with equipment symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: DANGER THIS EQUIPMENT STARTS AUTOMATICALLY. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 44984 754476-44984
Product Name ANSI Z535 Safety Sign Brady Fiberglass Reinforced Polyester Rectangle White Machine & Equipment Sign - 10 in Width x 14 in Height - TEXT: DANGER THIS EQUIPMENT STARTS AUTOMATICALLY - 44984
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 2013308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Height 1.31 ft (4 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-2 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details