Brady Corporation Lockout Sign 43519

Description
Lockout Sign
Description
Lockout Sign

Suppliers

Company
Product
Description
Supplier Links
Lockout Sign - 43519 - Brady Corporation
Milwaukee, WI, USA
Lockout Sign
43519
Lockout Sign 43519
Lockout Sign

Lockout Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Lockout / Tagout Sign - 10 in Width x 14 in Height - TEXT: NOTICE IN ACCORDANCE WITH OSHA STANDARD 1910147.etc - 43519 - 754476-43519 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Lockout / Tagout Sign - 10 in Width x 14 in Height - TEXT: NOTICE IN ACCORDANCE WITH OSHA STANDARD 1910147.etc - 43519
754476-43519
Brady B-555 Aluminum Rectangle White Lockout / Tagout Sign - 10 in Width x 14 in Height - TEXT: NOTICE IN ACCORDANCE WITH OSHA STANDARD 1910147.etc - 43519 754476-43519
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady lockout / tagout sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This product is written in English with the following text: NOTICE IN ACCORDANCE WITH OSHA STANDARD 1910147.etc. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexibility to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady lockout / tagout sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This product is written in English with the following text: NOTICE IN ACCORDANCE WITH OSHA STANDARD 1910147.etc. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexibility to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 43519 754476-43519
Product Name Lockout Sign Brady B-555 Aluminum Rectangle White Lockout / Tagout Sign - 10 in Width x 14 in Height - TEXT: NOTICE IN ACCORDANCE WITH OSHA STANDARD 1910147.etc - 43519
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire safety
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-708-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details