R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady truck driver instruction sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This truck driver instruction sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: NOTICE TRUCK DRIVERS MUST REMAIN WITH THEIR VEHICLE. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | 754476-43411 |
| Product Name | Brady B-555 Aluminum Rectangle White Truck Driver Instruction Sign - 14 in Width x 10 in Height - TEXT: NOTICE TRUCK DRIVERS MUST REMAIN WITH THEIR VEHICLE - 43411 |