Brady Corporation Maintenance Sign 43352

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 43352 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
43352
Maintenance Sign 43352
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - TEXT: PLEASE FLUSH TOILET AFTER USING - 43352 - 754476-43352 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - TEXT: PLEASE FLUSH TOILET AFTER USING - 43352
754476-43352
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - TEXT: PLEASE FLUSH TOILET AFTER USING - 43352 754476-43352
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal hygiene sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: PLEASE FLUSH TOILET AFTER USING. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal hygiene sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: PLEASE FLUSH TOILET AFTER USING. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 43352 754476-43352
Product Name Maintenance Sign Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - TEXT: PLEASE FLUSH TOILET AFTER USING - 43352
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details