Brady Corporation Chemical & Hazardous Materials Sign 43311

Description
Chemical & Hazardous Materials Sign
Description
Chemical & Hazardous Materials Sign

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Materials Sign - 43311 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Materials Sign
43311
Chemical & Hazardous Materials Sign 43311
Chemical & Hazardous Materials Sign

Chemical & Hazardous Materials Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - TEXT: NOTICE DRUMS MUST BE LABELED - 43311 - 754476-43311 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - TEXT: NOTICE DRUMS MUST BE LABELED - 43311
754476-43311
Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - TEXT: NOTICE DRUMS MUST BE LABELED - 43311 754476-43311
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: NOTICE DRUMS MUST BE LABELED. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: NOTICE DRUMS MUST BE LABELED. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 43311 754476-43311
Product Name Chemical & Hazardous Materials Sign Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - TEXT: NOTICE DRUMS MUST BE LABELED - 43311
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Label, Flash, Card Of 10; Label Type Te Connectivity - 15J3057 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 0.7874 inches (20 mm)
View Details
Exit Signs - 8134524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Emergency exit down
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details