Brady Corporation Signs, Nameplates, Posters 42910

Description
B555 7X10 GRN/BLK/WHT
Request a Quote Datasheet
Description
B555 7X10 GRN/BLK/WHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-42910-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-42910-ND
Signs, Nameplates, Posters 2267-42910-ND
B555 7X10 GRN/BLK/WHT

B555 7X10 GRN/BLK/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: THINK ON THE JOB SAFETY BEGINS HERE - 42910 - 754476-42910 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: THINK ON THE JOB SAFETY BEGINS HERE - 42910
754476-42910
Brady B-555 Aluminum Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: THINK ON THE JOB SAFETY BEGINS HERE - 42910 754476-42910
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safety awareness sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: THINK ON THE JOB SAFETY BEGINS HERE. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safety awareness sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: THINK ON THE JOB SAFETY BEGINS HERE. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-42910-ND 754476-42910
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: THINK ON THE JOB SAFETY BEGINS HERE - 42910
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 284597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Features Adhesive Backed
Height 0.2625 ft (0.8000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details