Brady Corporation Brady B-555 Aluminum Rectangle White Report Unsafe Conditions Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN - 42901 42901

Description
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady report unsafe conditions sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This report unsafe conditions sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.
Description
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady report unsafe conditions sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This report unsafe conditions sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Suppliers

Company
Product
Description
Supplier Links
Brady B-555 Aluminum Rectangle White Report Unsafe Conditions Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN - 42901 - 754476-42901 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Report Unsafe Conditions Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN - 42901
754476-42901
Brady B-555 Aluminum Rectangle White Report Unsafe Conditions Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN - 42901 754476-42901
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady report unsafe conditions sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This report unsafe conditions sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady report unsafe conditions sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This report unsafe conditions sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754476-42901
Product Name Brady B-555 Aluminum Rectangle White Report Unsafe Conditions Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN - 42901
Materials of Construction Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 2267865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Risk Of Falling
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details