Brady Corporation Signs, Nameplates, Posters 42888

Description
B555 7X10 GRN/BLK/WHT
Request a Quote Datasheet
Description
B555 7X10 GRN/BLK/WHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-42888-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-42888-ND
Signs, Nameplates, Posters 2267-42888-ND
B555 7X10 GRN/BLK/WHT

B555 7X10 GRN/BLK/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Safe Lifting Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST DON'T TRY TO LIFT MORE THAN YOU ARE ABLE - 42888 - 754476-42888 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Safe Lifting Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST DON'T TRY TO LIFT MORE THAN YOU ARE ABLE - 42888
754476-42888
Brady B-555 Aluminum Rectangle White Safe Lifting Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST DON'T TRY TO LIFT MORE THAN YOU ARE ABLE - 42888 754476-42888
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady safe lifting sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This safe lifting sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: SAFETY FIRST DON'T TRY TO LIFT MORE THAN YOU ARE ABLE. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady safe lifting sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This safe lifting sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: SAFETY FIRST DON'T TRY TO LIFT MORE THAN YOU ARE ABLE. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-42888-ND 754476-42888
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Safe Lifting Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST DON'T TRY TO LIFT MORE THAN YOU ARE ABLE - 42888
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details