Brady Corporation No Smoking Sign 42695

Description
No Smoking Sign
Request a Quote Datasheet
Description
No Smoking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 42695 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
42695
No Smoking Sign 42695
No Smoking Sign

No Smoking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-42695-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-42695-ND
Signs, Nameplates, Posters 2267-42695-ND
"B555 14""W X 10"" H RED/WHT NO SMO"

"B555 14""W X 10"" H RED/WHT NO SMO"

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: NO SMOKING - 42695 - 754476-42695 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: NO SMOKING - 42695
754476-42695
Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: NO SMOKING - 42695 754476-42695
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady smoking not permitted sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: NO SMOKING. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady smoking not permitted sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: NO SMOKING. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 42695 2267-42695-ND 754476-42695
Product Name No Smoking Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: NO SMOKING - 42695
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Label, Self Adhesive, 15Mm X 40Mm; Label Type Te Connectivity - 06WX8637 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details
Safety Posters - 1811483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi Rigid Laminate
Width 11.81 inches (300 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details