Brady Corporation No Smoking Sign 42663

Description
No Smoking Sign
Request a Quote Datasheet
Description
No Smoking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 42663 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
42663
No Smoking Sign 42663
No Smoking Sign

No Smoking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-42663-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-42663-ND
Signs, Nameplates, Posters 2267-42663-ND
B555 7X10 RED/BLK/WHT DANGER

B555 7X10 RED/BLK/WHT DANGER

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - TEXT: DANGER NO SMOKING OXYGEN IN USE - 42663 - 754476-42663 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - TEXT: DANGER NO SMOKING OXYGEN IN USE - 42663
754476-42663
Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - TEXT: DANGER NO SMOKING OXYGEN IN USE - 42663 754476-42663
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: DANGER NO SMOKING OXYGEN IN USE. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.106 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: DANGER NO SMOKING OXYGEN IN USE. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.106 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 42663 2267-42663-ND 754476-42663
Product Name No Smoking Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - TEXT: DANGER NO SMOKING OXYGEN IN USE - 42663
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details