Machine & Operational Sign
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: DANGER DON'T CLEAN OR REPAIR MACHINERY WHILE IN MOTION. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 42492 | 754476-42492 |
| Product Name | Machine & Operational Sign | Brady B-555 Aluminum Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER DON'T CLEAN OR REPAIR MACHINERY WHILE IN MOTION - 42492 |
| Safety / Warning Type | Machinery | Electrical / High Voltage |