Brady's tamper resistant tape destructs into tiny fragments when tampered with, making removal very tedious and difficult.
The Brady Handimark continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Handimark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-530 continuous thermal transfer printer label roll are: 50 ft L x 2 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | 42139 | 754476-42139 |
| Product Name | White Tamper Resistant HandiMark Tape | Brady Handimark B-530 White Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2 in Width - 50 ft Length - 42139 |
| Color | White | White |