Brady Corporation Eye Protection Sign 41171

Description
Eye Protection Sign
Request a Quote Datasheet
Description
Eye Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Protection Sign - 41171 - Brady Corporation
Milwaukee, WI, USA
Eye Protection Sign
41171
Eye Protection Sign 41171
Eye Protection Sign

Eye Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-41171-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-41171-ND
Signs, Nameplates, Posters 2267-41171-ND
B555 10X14 RED/BLK/WHT DANGER

B555 10X14 RED/BLK/WHT DANGER

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Arc Flash Sign - 14 in Width x 10 in Height - TEXT: DANGER DO NOT LOOK AT ELECTRIC ARC IT WILL HURT YOUR EYES - 41171 - 754476-41171 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Arc Flash Sign - 14 in Width x 10 in Height - TEXT: DANGER DO NOT LOOK AT ELECTRIC ARC IT WILL HURT YOUR EYES - 41171
754476-41171
Brady B-555 Aluminum Rectangle White Arc Flash Sign - 14 in Width x 10 in Height - TEXT: DANGER DO NOT LOOK AT ELECTRIC ARC IT WILL HURT YOUR EYES - 41171 754476-41171
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady arc flash sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This arc flash sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: DANGER DO NOT LOOK AT ELECTRIC ARC IT WILL HURT YOUR EYES. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.242 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady arc flash sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This arc flash sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: DANGER DO NOT LOOK AT ELECTRIC ARC IT WILL HURT YOUR EYES. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.242 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 41171 2267-41171-ND 754476-41171
Product Name Eye Protection Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Arc Flash Sign - 14 in Width x 10 in Height - TEXT: DANGER DO NOT LOOK AT ELECTRIC ARC IT WILL HURT YOUR EYES - 41171
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 7632099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Arrow shaped floor sign
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details