R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & operational sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This machine & operational sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: BE CAREFUL DO NOT ENTER UNLESS WHEELS ARE CHOCKED. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | 754476-40616 |
| Product Name | Brady B-555 Aluminum Rectangle White Machine & Operational Sign - 14 in Width x 10 in Height - TEXT: BE CAREFUL DO NOT ENTER UNLESS WHEELS ARE CHOCKED - 40616 |