Three D Traffic Works TD5315 "K Marker" TD5315 "K Marker"

Description
- TD5315 "K Marker" Features Designed to mark obstructions near or within a roadway. Typical uses include marking of islands, curbs, or neutral areas. Mounts quickly to asphalt or concrete surfaces using adhesives. Molded-in holes in the base allow adhesive to flow up and thru, increasing holding power to the roadway surface or curb. Manufactured from specially formulated plastic compounds, utilizing polymer protection additives and UV stabilizers. TD5315 Product Description & Stock Numbers.pdf TD5315 K-Marker product sheet.pdf TD5300 Installation All.pdf Related Products TD5215 "K Marker" Details Specifications Base Color: Black Base Dimensions: 8.00" diameter Base Material: ABS plastic Height of Sheeting Above Roadway: 15.00" minimum to center of sheeting Overall Height: 18", 21", or 24" Post Color: White Post Material: UV stabilized HDPE Recycled Content: 100% Reflective Sheeting: 3-3" squares
Datasheet
Description
- TD5315 "K Marker" Features Designed to mark obstructions near or within a roadway. Typical uses include marking of islands, curbs, or neutral areas. Mounts quickly to asphalt or concrete surfaces using adhesives. Molded-in holes in the base allow adhesive to flow up and thru, increasing holding power to the roadway surface or curb. Manufactured from specially formulated plastic compounds, utilizing polymer protection additives and UV stabilizers. TD5315 Product Description & Stock Numbers.pdf TD5315 K-Marker product sheet.pdf TD5300 Installation All.pdf Related Products TD5215 "K Marker" Details Specifications Base Color: Black Base Dimensions: 8.00" diameter Base Material: ABS plastic Height of Sheeting Above Roadway: 15.00" minimum to center of sheeting Overall Height: 18", 21", or 24" Post Color: White Post Material: UV stabilized HDPE Recycled Content: 100% Reflective Sheeting: 3-3" squares
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TD5315
Burbank, CA, USA
TD5315 "K Marker"
TD5315 "K Marker"
TD5315 "K Marker" TD5315 "K Marker"
- TD5315 "K Marker" Features Designed to mark obstructions near or within a roadway. Typical uses include marking of islands, curbs, or neutral areas. Mounts quickly to asphalt or concrete surfaces using adhesives. Molded-in holes in the base allow adhesive to flow up and thru, increasing holding power to the roadway surface or curb. Manufactured from specially formulated plastic compounds, utilizing polymer protection additives and UV stabilizers. TD5315 Product Description & Stock Numbers.pdf TD5315 K-Marker product sheet.pdf TD5300 Installation All.pdf Related Products TD5215 "K Marker" Details Specifications Base Color: Black Base Dimensions: 8.00" diameter Base Material: ABS plastic Height of Sheeting Above Roadway: 15.00" minimum to center of sheeting Overall Height: 18", 21", or 24" Post Color: White Post Material: UV stabilized HDPE Recycled Content: 100% Reflective Sheeting: 3-3" squares

- TD5315 "K Marker"

Features

  • Designed to mark obstructions near or within a roadway. Typical uses include marking of islands, curbs, or neutral areas.
  • Mounts quickly to asphalt or concrete surfaces using adhesives. Molded-in holes in the base allow adhesive to flow up and thru, increasing holding power to the roadway surface or curb.
  • Manufactured from specially formulated plastic compounds, utilizing polymer protection additives and UV stabilizers.
TD5315 Product Description & Stock Numbers.pdf
TD5315 K-Marker product sheet.pdf
TD5300 Installation All.pdf

Related Products TD5215 "K Marker" Details
Specifications
Base Color:Black
Base Dimensions:8.00" diameter
Base Material:ABS plastic
Height of Sheeting Above Roadway:15.00" minimum to center of sheeting
Overall Height:18", 21", or 24"
Post Color:White
Post Material:UV stabilized HDPE
Recycled Content:100%
Reflective Sheeting:3-3" squares
Supplier's Site Datasheet

Technical Specifications

  Three D Traffic Works
Product Category Traffic Safety Equipment
Product Number TD5315 "K Marker"
Product Name TD5315 "K Marker"
Unlock Full Specs
to access all available technical data

Similar Products