Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SAFETY LABELS AND SIGNS
BRADY CORPORATION
4048-D -- TAGS
Brady Corporation
Tags
4048-D
Description
4048-D DOMESTIC COLD WATER/GRN/S
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
4048-D DOMESTIC COLD WATER/GRN/S
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Tags
2267-4048-D-ND
Tags
2267-4048-D-ND
4048-D DOMESTIC COLD WATER/GRN/S
4048-D DOMESTIC COLD WATER/GRN/S
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Safety Labels and Signs
Product Number
2267-4048-D-ND
Product Name
Tags
Materials of Construction
Plastic / Film
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Labels and Industrial Warning Signs
117366-000
View Details
WAGO
Stickers with operating instructions
210-413
View Details
2
suppliers
HydraCheck Inc.
Hydraulic Safety Posters
Specs
Safety / Warning Type
Material Handling (e.g., Crane, Forklift)
Width
17 inches (432 mm)
Height
22 ft (67.06 dm)
View Details
RS Components, Ltd.
Fire Safety Signs
8134514
Specs
Safety / Warning Type
Fire / High Heat; Fire extinguisher
Materials of Construction
Plastic / Film; Vinyl
Features
Adhesive Backed
View Details