"White Heat Shrinkable Label 2.00"" W x 0.75"" Dia (50.8mm x 19.1mm); Cable O.D. 0.25"" ~ 0.70"" (6.4mm ~ 17.8mm)"
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 250 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 2 in W x 1.25 in H. Supports thermal transfer printing. Compatible for wires from 0.25 in to 0.7 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | 2267-3PS-750-2-WT-ND | 662820-89878 |
| Product Name | Labels, Labeling | Brady Permasleeve B-342 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 1.25 in Height - 0.25 in Min Wire Dia to 0.7 in Max Wire Dia - Double-Side Printable - |
| Materials of Construction | Plastic / Film; Polyolefin (PO) |