Brady Corporation Labels, Labeling 3PS-187-2-YL-S-4

Description
"Yellow Heat Shrinkable Label 0.50"" W x 0.19"" Dia (12.7mm x 4.8mm); Cable O.D. 0.06"" ~ 0.15"" (1.6mm ~ 3.8mm)"
Request a Quote Datasheet
Description
"Yellow Heat Shrinkable Label 0.50"" W x 0.19"" Dia (12.7mm x 4.8mm); Cable O.D. 0.06"" ~ 0.15"" (1.6mm ~ 3.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-3PS-187-2-YL-S-4-ND - DigiKey
Thief River Falls, MN, United States
"Yellow Heat Shrinkable Label 0.50"" W x 0.19"" Dia (12.7mm x 4.8mm); Cable O.D. 0.06"" ~ 0.15"" (1.6mm ~ 3.8mm)"

"Yellow Heat Shrinkable Label 0.50"" W x 0.19"" Dia (12.7mm x 4.8mm); Cable O.D. 0.06"" ~ 0.15"" (1.6mm ~ 3.8mm)"

Buy Now Datasheet
Brady Permasleeve B-342 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.335 in Height - 0.062 in Min Wire Dia to 0.15 in Max Wire Dia - Double-Side Printabl - 662820-92197 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-342 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.335 in Height - 0.062 in Min Wire Dia to 0.15 in Max Wire Dia - Double-Side Printabl
662820-92197
Brady Permasleeve B-342 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.335 in Height - 0.062 in Min Wire Dia to 0.15 in Max Wire Dia - Double-Side Printabl 662820-92197
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 500 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 2 in W x 0.335 in H. Supports thermal transfer printing. Compatible for wires from 0.062 in to 0.15 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 500 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 2 in W x 0.335 in H. Supports thermal transfer printing. Compatible for wires from 0.062 in to 0.15 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-3PS-187-2-YL-S-4-ND 662820-92197
Product Name Labels, Labeling Brady Permasleeve B-342 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.335 in Height - 0.062 in Min Wire Dia to 0.15 in Max Wire Dia - Double-Side Printabl
Materials of Construction Plastic / Film; Polyolefin (PO)
Unlock Full Specs
to access all available technical data

Similar Products

Type labels - 210-802 - WAGO
Specs
Materials of Construction Polyester
View Details
High Temperature Overlaminate - XL-1501 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Translucent Amber
View Details
Pre-printed Labels - 7587905 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details